Capital Lighting, Inc. FR40100BNI Sconces-Double Glass 339685

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907353 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907353 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FR40100BNI Sconces-Double Glass - 339685 - Capital Lighting, Inc.
Columbus, OH, USA
FR40100BNI Sconces-Double Glass
339685
FR40100BNI Sconces-Double Glass 339685
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Iron Weight: 4 Product Name: Two Light Sconce UPC: 00640665907353 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 25.00
Extension: 5.25
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Iron
Weight: 4
Product Name: Two Light Sconce
UPC: 00640665907353
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339685
Product Name FR40100BNI Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details