Capital Lighting, Inc. FR36504ANS Pendants-Other 339682

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Silver Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907346 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Silver Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907346 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR36504ANS Pendants-Other - 339682 - Capital Lighting, Inc.
Columbus, OH, USA
FR36504ANS Pendants-Other
339682
FR36504ANS Pendants-Other 339682
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Anoxidized Silver Weight: 34 Product Name: Six Light Chandelier UPC: 00640665907346 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Anoxidized Silver
Weight: 34
Product Name: Six Light Chandelier
UPC: 00640665907346
Category: Chandelier
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339682
Product Name FR36504ANS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details