Capital Lighting, Inc. 3580VS Sconces-Single Glass 339664

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665358001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665358001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3580VS Sconces-Single Glass - 339664 - Capital Lighting, Inc.
Columbus, OH, USA
3580VS Sconces-Single Glass
339664
3580VS Sconces-Single Glass 339664
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665358001 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Brass
Weight: 4
Product Name: One Light Sconce
UPC: 00640665358001
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339664
Product Name 3580VS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details