Capital Lighting, Inc. 3582VS Sconces-Double Glass 339663

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Brass Weight: 6 Product Name: Two Light Sconce UPC: 00640665358209 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Brass Weight: 6 Product Name: Two Light Sconce UPC: 00640665358209 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3582VS Sconces-Double Glass - 339663 - Capital Lighting, Inc.
Columbus, OH, USA
3582VS Sconces-Double Glass
339663
3582VS Sconces-Double Glass 339663
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 17.75 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Brass Weight: 6 Product Name: Two Light Sconce UPC: 00640665358209 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 17.75
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Brass
Weight: 6
Product Name: Two Light Sconce
UPC: 00640665358209
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339663
Product Name 3582VS Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details