Capital Lighting, Inc. 3583VS Mid. Chandeliers-Glass Up 339662

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 14 Product Name: Three Light Chandelier UPC: 00640665358308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 14 Product Name: Three Light Chandelier UPC: 00640665358308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3583VS Mid. Chandeliers-Glass Up - 339662 - Capital Lighting, Inc.
Columbus, OH, USA
3583VS Mid. Chandeliers-Glass Up
339662
3583VS Mid. Chandeliers-Glass Up 339662
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 14 Product Name: Three Light Chandelier UPC: 00640665358308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Brass
Weight: 14
Product Name: Three Light Chandelier
UPC: 00640665358308
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339662
Product Name 3583VS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details