Capital Lighting, Inc. 54000BZ-LED60 Landscape Ltg.-Accent 339656

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540031 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540031 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54000BZ-LED60 Landscape Ltg.-Accent - 339656 - Capital Lighting, Inc.
Columbus, OH, USA
54000BZ-LED60 Landscape Ltg.-Accent
339656
54000BZ-LED60 Landscape Ltg.-Accent 339656
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540031 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.00
Bulb
Type: LED
Qty: 1
Wattage: 8.5
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Line Voltage Accent
UPC: 00640665540031
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339656
Product Name 54000BZ-LED60 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details