Capital Lighting, Inc. 54680BN Sconces-Single Glass 339653

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 00640665546804 Category: Bath Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 00640665546804 Category: Bath Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54680BN Sconces-Single Glass - 339653 - Capital Lighting, Inc.
Columbus, OH, USA
54680BN Sconces-Single Glass
339653
54680BN Sconces-Single Glass 339653
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 00640665546804 Category: Bath Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.50
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Bath Fixture
UPC: 00640665546804
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339653
Product Name 54680BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details