Capital Lighting, Inc. 54684BN Bathroom Fixtures-Four Lights 339652

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 00640665546835 Category: Bath Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 00640665546835 Category: Bath Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54684BN Bathroom Fixtures-Four Lights - 339652 - Capital Lighting, Inc.
Columbus, OH, USA
54684BN Bathroom Fixtures-Four Lights
339652
54684BN Bathroom Fixtures-Four Lights 339652
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 00640665546835 Category: Bath Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.50
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 00640665546835
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339652
Product Name 54684BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details