Capital Lighting, Inc. 54683BN Bathroom Fixtures-Three Lights 339650

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath Fixture UPC: 00640665546828 Category: Bath Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath Fixture UPC: 00640665546828 Category: Bath Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54683BN Bathroom Fixtures-Three Lights - 339650 - Capital Lighting, Inc.
Columbus, OH, USA
54683BN Bathroom Fixtures-Three Lights
339650
54683BN Bathroom Fixtures-Three Lights 339650
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath Fixture UPC: 00640665546828 Category: Bath Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 6.50
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 00640665546828
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339650
Product Name 54683BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details