Capital Lighting, Inc. 3446PN Mid. Chandeliers-Glass Up 339649

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Nickel Weight: 22 Product Name: Seven Light Chandelier UPC: 00640665344608 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Nickel Weight: 22 Product Name: Seven Light Chandelier UPC: 00640665344608 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3446PN Mid. Chandeliers-Glass Up - 339649 - Capital Lighting, Inc.
Columbus, OH, USA
3446PN Mid. Chandeliers-Glass Up
339649
3446PN Mid. Chandeliers-Glass Up 339649
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Nickel Weight: 22 Product Name: Seven Light Chandelier UPC: 00640665344608 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 23.25
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Polished Nickel
Weight: 22
Product Name: Seven Light Chandelier
UPC: 00640665344608
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339649
Product Name 3446PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details