Capital Lighting, Inc. 3447VS Mini Pendants-Rod 339648

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665344714 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665344714 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3447VS Mini Pendants-Rod - 339648 - Capital Lighting, Inc.
Columbus, OH, USA
3447VS Mini Pendants-Rod
339648
3447VS Mini Pendants-Rod 339648
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665344714 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Brass
Weight: 5
Product Name: One Light Mini-Pendant
UPC: 00640665344714
Category: Mini-Pendant
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339648
Product Name 3447VS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details