Capital Lighting, Inc. 3446VS Mid. Chandeliers-Glass Up 339644

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Vintage Brass Weight: 31 Product Name: Seven Light Chandelier UPC: 00640665344615 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Vintage Brass Weight: 31 Product Name: Seven Light Chandelier UPC: 00640665344615 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3446VS Mid. Chandeliers-Glass Up - 339644 - Capital Lighting, Inc.
Columbus, OH, USA
3446VS Mid. Chandeliers-Glass Up
339644
3446VS Mid. Chandeliers-Glass Up 339644
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 23.25 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Vintage Brass Weight: 31 Product Name: Seven Light Chandelier UPC: 00640665344615 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 23.25
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Vintage Brass
Weight: 31
Product Name: Seven Light Chandelier
UPC: 00640665344615
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339644
Product Name 3446VS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details