Capital Lighting, Inc. 3663BN Mid. Chandeliers-Glass Up 339638

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 00640665366303 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 00640665366303 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3663BN Mid. Chandeliers-Glass Up - 339638 - Capital Lighting, Inc.
Columbus, OH, USA
3663BN Mid. Chandeliers-Glass Up
339638
3663BN Mid. Chandeliers-Glass Up 339638
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 00640665366303 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Three Light Chandelier
UPC: 00640665366303
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339638
Product Name 3663BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details