Capital Lighting, Inc. 3662BN Semi-Flush Mts.-Bowl Style 339635

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Foyer Dillon UPC: 00640665366204 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Foyer Dillon UPC: 00640665366204 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3662BN Semi-Flush Mts.-Bowl Style - 339635 - Capital Lighting, Inc.
Columbus, OH, USA
3662BN Semi-Flush Mts.-Bowl Style
339635
3662BN Semi-Flush Mts.-Bowl Style 339635
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Foyer Dillon UPC: 00640665366204 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Foyer Dillon
UPC: 00640665366204
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339635
Product Name 3662BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details