Capital Lighting, Inc. 3586VS Mid. Chandeliers-Glass Up 339634

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Brass Weight: 28 Product Name: Six Light Chandelier UPC: 00640665358605 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Brass Weight: 28 Product Name: Six Light Chandelier UPC: 00640665358605 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3586VS Mid. Chandeliers-Glass Up - 339634 - Capital Lighting, Inc.
Columbus, OH, USA
3586VS Mid. Chandeliers-Glass Up
339634
3586VS Mid. Chandeliers-Glass Up 339634
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Vintage Brass Weight: 28 Product Name: Six Light Chandelier UPC: 00640665358605 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Vintage Brass
Weight: 28
Product Name: Six Light Chandelier
UPC: 00640665358605
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339634
Product Name 3586VS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details