Capital Lighting, Inc. 3588VS Mid. Chandeliers-Glass Up 339631

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Brass Weight: 43 Product Name: Eight Light Chandelier UPC: 00640665358803 Category: Chandelier Glass: Etched Opal Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Brass Weight: 43 Product Name: Eight Light Chandelier UPC: 00640665358803 Category: Chandelier Glass: Etched Opal Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3588VS Mid. Chandeliers-Glass Up - 339631 - Capital Lighting, Inc.
Columbus, OH, USA
3588VS Mid. Chandeliers-Glass Up
339631
3588VS Mid. Chandeliers-Glass Up 339631
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Brass Weight: 43 Product Name: Eight Light Chandelier UPC: 00640665358803 Category: Chandelier Glass: Etched Opal Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 32.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Vintage Brass
Weight: 43
Product Name: Eight Light Chandelier
UPC: 00640665358803
Category: Chandelier
Glass: Etched Opal
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339631
Product Name 3588VS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details