Capital Lighting, Inc. 3660BN Sconces-Single Glass 339630

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665366006 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665366006 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3660BN Sconces-Single Glass - 339630 - Capital Lighting, Inc.
Columbus, OH, USA
3660BN Sconces-Single Glass
339630
3660BN Sconces-Single Glass 339630
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665366006 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 00640665366006
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339630
Product Name 3660BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details