Capital Lighting, Inc. 53242BN Bathroom Fixtures-Two Lights 339628

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 00640665532425 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 00640665532425 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
53242BN Bathroom Fixtures-Two Lights - 339628 - Capital Lighting, Inc.
Columbus, OH, USA
53242BN Bathroom Fixtures-Two Lights
339628
53242BN Bathroom Fixtures-Two Lights 339628
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 00640665532425 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 00640665532425
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339628
Product Name 53242BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details