Capital Lighting, Inc. 52702BN Bathroom Fixtures-Two Lights 339621

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665527025 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665527025 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
52702BN Bathroom Fixtures-Two Lights - 339621 - Capital Lighting, Inc.
Columbus, OH, USA
52702BN Bathroom Fixtures-Two Lights
339621
52702BN Bathroom Fixtures-Two Lights 339621
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665527025 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 00640665527025
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339621
Product Name 52702BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details