Capital Lighting, Inc. 52703BN Bathroom Fixtures-Three Lights 339620

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 00640665527032 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 00640665527032 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
52703BN Bathroom Fixtures-Three Lights - 339620 - Capital Lighting, Inc.
Columbus, OH, USA
52703BN Bathroom Fixtures-Three Lights
339620
52703BN Bathroom Fixtures-Three Lights 339620
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 00640665527032 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 00640665527032
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339620
Product Name 52703BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details