Capital Lighting, Inc. 3665BN Mid. Chandeliers-Glass Up 339617

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 00640665366501 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 00640665366501 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3665BN Mid. Chandeliers-Glass Up - 339617 - Capital Lighting, Inc.
Columbus, OH, USA
3665BN Mid. Chandeliers-Glass Up
339617
3665BN Mid. Chandeliers-Glass Up 339617
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 00640665366501 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 17
Product Name: Five Light Chandelier
UPC: 00640665366501
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339617
Product Name 3665BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details