Capital Lighting, Inc. 3960PL Sconces-Single Glass 339615

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 8.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665396003 Category: Sconce Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 8.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665396003 Category: Sconce Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
3960PL Sconces-Single Glass - 339615 - Capital Lighting, Inc.
Columbus, OH, USA
3960PL Sconces-Single Glass
339615
3960PL Sconces-Single Glass 339615
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 8.75 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Weight: 3 Product Name: One Light Sconce UPC: 00640665396003 Category: Sconce Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.50
Extension: 8.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Antique Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 00640665396003
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339615
Product Name 3960PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details