Capital Lighting, Inc. 3821BR Semi-Flush Mts.-Bowl Style 339611

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 14 Product Name: Three Light Foyer Pelham UPC: 00640665382112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 14 Product Name: Three Light Foyer Pelham UPC: 00640665382112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3821BR Semi-Flush Mts.-Bowl Style - 339611 - Capital Lighting, Inc.
Columbus, OH, USA
3821BR Semi-Flush Mts.-Bowl Style
339611
3821BR Semi-Flush Mts.-Bowl Style 339611
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 14 Product Name: Three Light Foyer Pelham UPC: 00640665382112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Weight: 14
Product Name: Three Light Foyer Pelham
UPC: 00640665382112
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339611
Product Name 3821BR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details