Capital Lighting, Inc. 3965PL Mid. Chandeliers-Glass Up 339607

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 00640665396508 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 00640665396508 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75` Dia.

Suppliers

Company
Product
Description
Supplier Links
3965PL Mid. Chandeliers-Glass Up - 339607 - Capital Lighting, Inc.
Columbus, OH, USA
3965PL Mid. Chandeliers-Glass Up
339607
3965PL Mid. Chandeliers-Glass Up 339607
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 00640665396508 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.50
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Antique Nickel
Weight: 21
Product Name: Five Light Chandelier
UPC: 00640665396508
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.75` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339607
Product Name 3965PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details