PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Bath Fixture
UPC: 00640665513516
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 339600 |
| Product Name | 51350BN Sconces-Single Glass |
| Application | Residential |