Capital Lighting, Inc. 3138AN Mini Pendants-Rod 339488

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313802 Category: Mini-Pendant Glass: Antique Nickle Shade Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313802 Category: Mini-Pendant Glass: Antique Nickle Shade Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3138AN Mini Pendants-Rod - 339488 - Capital Lighting, Inc.
Columbus, OH, USA
3138AN Mini Pendants-Rod
339488
3138AN Mini Pendants-Rod 339488
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313802 Category: Mini-Pendant Glass: Antique Nickle Shade Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: One Light Mini-Pendant
UPC: 00640665313802
Category: Mini-Pendant
Glass: Antique Nickle Shade
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339488
Product Name 3138AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details