Capital Lighting, Inc. 3137CM Mini Pendants-Rod 339482

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313727 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313727 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3137CM Mini Pendants-Rod - 339482 - Capital Lighting, Inc.
Columbus, OH, USA
3137CM Mini Pendants-Rod
339482
3137CM Mini Pendants-Rod 339482
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313727 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: One Light Mini-Pendant
UPC: 00640665313727
Category: Mini-Pendant
Glass: Hand Blown Clear
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339482
Product Name 3137CM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details