Capital Lighting, Inc. 3137AN Mini Pendants-Rod 339481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313703 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313703 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3137AN Mini Pendants-Rod - 339481 - Capital Lighting, Inc.
Columbus, OH, USA
3137AN Mini Pendants-Rod
339481
3137AN Mini Pendants-Rod 339481
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313703 Category: Mini-Pendant Glass: Hand Blown Clear Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: One Light Mini-Pendant
UPC: 00640665313703
Category: Mini-Pendant
Glass: Hand Blown Clear
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339481
Product Name 3137AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details