Capital Lighting, Inc. 3133AN Mini Pendants-Rod 339428

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313307 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313307 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3133AN Mini Pendants-Rod - 339428 - Capital Lighting, Inc.
Columbus, OH, USA
3133AN Mini Pendants-Rod
339428
3133AN Mini Pendants-Rod 339428
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313307 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: One Light Mini-Pendant
UPC: 00640665313307
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339428
Product Name 3133AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details