Capital Lighting, Inc. FR40103BNI Mini Chandeliers-Glass Shade 339399

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Iron Weight: 9 Product Name: Three Light Chandelier UPC: 00640665907377 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Iron Weight: 9 Product Name: Three Light Chandelier UPC: 00640665907377 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR40103BNI Mini Chandeliers-Glass Shade - 339399 - Capital Lighting, Inc.
Columbus, OH, USA
FR40103BNI Mini Chandeliers-Glass Shade
339399
FR40103BNI Mini Chandeliers-Glass Shade 339399
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 19.25 Bulb Qty: 3 Wattage: 60 Finish: Brushed Iron Weight: 9 Product Name: Three Light Chandelier UPC: 00640665907377 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 19.25
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Iron
Weight: 9
Product Name: Three Light Chandelier
UPC: 00640665907377
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339399
Product Name FR40103BNI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details