Capital Lighting, Inc. FR40108BNI Mid. Chandeliers-Glass Up 339394

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.75 Bulb Qty: 9 Wattage: 60 Finish: Brushed Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 00640665907391 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.75 Bulb Qty: 9 Wattage: 60 Finish: Brushed Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 00640665907391 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR40108BNI Mid. Chandeliers-Glass Up - 339394 - Capital Lighting, Inc.
Columbus, OH, USA
FR40108BNI Mid. Chandeliers-Glass Up
339394
FR40108BNI Mid. Chandeliers-Glass Up 339394
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.75 Bulb Qty: 9 Wattage: 60 Finish: Brushed Iron Weight: 25 Product Name: Nine Light Chandelier UPC: 00640665907391 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.75
Bulb
Qty: 9
Wattage: 60
Finish: Brushed Iron
Weight: 25
Product Name: Nine Light Chandelier
UPC: 00640665907391
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339394
Product Name FR40108BNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details