Capital Lighting, Inc. FR42344PCM Mid. Chandeliers-Drum Shades 339390

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Chandelier UPC: 00640665907438 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Chandelier UPC: 00640665907438 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR42344PCM Mid. Chandeliers-Drum Shades - 339390 - Capital Lighting, Inc.
Columbus, OH, USA
FR42344PCM Mid. Chandeliers-Drum Shades
339390
FR42344PCM Mid. Chandeliers-Drum Shades 339390
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 17 Product Name: Four Light Chandelier UPC: 00640665907438 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 17
Product Name: Four Light Chandelier
UPC: 00640665907438
Category: Chandelier
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339390
Product Name FR42344PCM Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details