Capital Lighting, Inc. 163-12 Sconces-Double Candle 337999

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Bronze Product Name: Two Light Wall Sconce UPC: 782042796577 Category: Interior Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Bronze Product Name: Two Light Wall Sconce UPC: 782042796577 Category: Interior Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
163-12 Sconces-Double Candle - 337999 - Capital Lighting, Inc.
Columbus, OH, USA
163-12 Sconces-Double Candle
337999
163-12 Sconces-Double Candle 337999
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Bronze Product Name: Two Light Wall Sconce UPC: 782042796577 Category: Interior Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vienna Bronze
Product Name: Two Light Wall Sconce
UPC: 782042796577
Category: Interior
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337999
Product Name 163-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details