Capital Lighting, Inc. 164-312 Flush Mounts-Bowl Style 337998

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 3.50 Bulb Type: LED Qty: 12 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 12 Light Ceiling Flush UPC: 782042796607 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 3.50 Bulb Type: LED Qty: 12 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 12 Light Ceiling Flush UPC: 782042796607 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
164-312 Flush Mounts-Bowl Style - 337998 - Capital Lighting, Inc.
Columbus, OH, USA
164-312 Flush Mounts-Bowl Style
337998
164-312 Flush Mounts-Bowl Style 337998
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 3.50 Bulb Type: LED Qty: 12 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 12 Light Ceiling Flush UPC: 782042796607 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 3.50
Bulb
Type: LED
Qty: 12
Wattage: 2
Finish: Tranquility Silver Leaf
Product Name: 12 Light Ceiling Flush
UPC: 782042796607
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337998
Product Name 164-312 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details