Capital Lighting, Inc. 164-11 Sconces-Quad plus 337990

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796591 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796591 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
164-11 Sconces-Quad plus - 337990 - Capital Lighting, Inc.
Columbus, OH, USA
164-11 Sconces-Quad plus
337990
164-11 Sconces-Quad plus 337990
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.5 Bulb Type: LED Qty: 8 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796591 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 2.5
Bulb
Type: LED
Qty: 8
Wattage: 1
Finish: Tranquility Silver Leaf
Product Name: Eight Light Wall Sconce
UPC: 782042796591
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337990
Product Name 164-11 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details