Capital Lighting, Inc. 166-12 Sconces-Pocket 337969

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796690 Category: Interior Top to outlet: 3.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796690 Category: Interior Top to outlet: 3.13

Suppliers

Company
Product
Description
Supplier Links
166-12 Sconces-Pocket - 337969 - Capital Lighting, Inc.
Columbus, OH, USA
166-12 Sconces-Pocket
337969
166-12 Sconces-Pocket 337969
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796690 Category: Interior Top to outlet: 3.13

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Tranquility Silver Leaf
Product Name: Six Light Wall Sconce
UPC: 782042796690
Category: Interior
Top to outlet: 3.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337969
Product Name 166-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details