Capital Lighting, Inc. 166-13 Sconces-Quad plus 337966

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 35.00 Extension: 3.5 Bulb Type: LED Qty: 8 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796706 Category: Interior Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 35.00 Extension: 3.5 Bulb Type: LED Qty: 8 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796706 Category: Interior Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
166-13 Sconces-Quad plus - 337966 - Capital Lighting, Inc.
Columbus, OH, USA
166-13 Sconces-Quad plus
337966
166-13 Sconces-Quad plus 337966
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 35.00 Extension: 3.5 Bulb Type: LED Qty: 8 Finish: Tranquility Silver Leaf Product Name: Eight Light Wall Sconce UPC: 782042796706 Category: Interior Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 35.00
Extension: 3.5
Bulb
Type: LED
Qty: 8
Finish: Tranquility Silver Leaf
Product Name: Eight Light Wall Sconce
UPC: 782042796706
Category: Interior
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337966
Product Name 166-13 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details