Capital Lighting, Inc. 165-42 Pendants-Other 337944

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 13 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796669 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 13 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796669 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
165-42 Pendants-Other - 337944 - Capital Lighting, Inc.
Columbus, OH, USA
165-42 Pendants-Other
337944
165-42 Pendants-Other 337944
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: LED Qty: 1 Wattage: 13 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796669 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: LED
Qty: 1
Wattage: 13
Finish: Tranquility Silver Leaf
Product Name: One Light Pendant
UPC: 782042796669
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337944
Product Name 165-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details