Capital Lighting, Inc. 165-44 Pendants-Other 337940

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796683 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796683 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
165-44 Pendants-Other - 337940 - Capital Lighting, Inc.
Columbus, OH, USA
165-44 Pendants-Other
337940
165-44 Pendants-Other 337940
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 40.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796683 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 40.00
Bulb
Type: LED
Qty: 1
Wattage: 20
Finish: Tranquility Silver Leaf
Product Name: One Light Pendant
UPC: 782042796683
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337940
Product Name 165-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details