Capital Lighting, Inc. N6765-257 Mini Pendants-Rod 337898

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 18.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 7.48 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 18.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 7.48 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6765-257 Mini Pendants-Rod - 337898 - Capital Lighting, Inc.
Columbus, OH, USA
N6765-257 Mini Pendants-Rod
337898
N6765-257 Mini Pendants-Rod 337898
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 18.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 7.48 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 18.50
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Vineyard Patina
Weight: 7.48
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337898
Product Name N6765-257 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details