Capital Lighting, Inc. N6764-257 Mini Pendants-Rod 337895

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Patina Weight: 4.6 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Patina Weight: 4.6 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6764-257 Mini Pendants-Rod - 337895 - Capital Lighting, Inc.
Columbus, OH, USA
N6764-257 Mini Pendants-Rod
337895
N6764-257 Mini Pendants-Rod 337895
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Patina Weight: 4.6 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vineyard Patina
Weight: 4.6
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337895
Product Name N6764-257 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details