Capital Lighting, Inc. N6760-257 Sconces-Single Glass 337893

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 1.45 Product Name: Wall One Light Sconce Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 1.45 Product Name: Wall One Light Sconce Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6760-257 Sconces-Single Glass - 337893 - Capital Lighting, Inc.
Columbus, OH, USA
N6760-257 Sconces-Single Glass
337893
N6760-257 Sconces-Single Glass 337893
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Vineyard Patina Weight: 1.45 Product Name: Wall One Light Sconce Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.00
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Vineyard Patina
Weight: 1.45
Product Name: Wall One Light Sconce
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337893
Product Name N6760-257 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details