Capital Lighting, Inc. N6761-257 Mid. Chandeliers-Glass Up 337891

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Vineyard Patina Weight: 9.26 Product Name: Three Light Chandelier Category: Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Vineyard Patina Weight: 9.26 Product Name: Three Light Chandelier Category: Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6761-257 Mid. Chandeliers-Glass Up - 337891 - Capital Lighting, Inc.
Columbus, OH, USA
N6761-257 Mid. Chandeliers-Glass Up
337891
N6761-257 Mid. Chandeliers-Glass Up 337891
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Vineyard Patina Weight: 9.26 Product Name: Three Light Chandelier Category: Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Vineyard Patina
Weight: 9.26
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337891
Product Name N6761-257 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details