Capital Lighting, Inc. N6762-257 Large Chandeliers-Glass Shade 337890

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Vineyard Patina Weight: 72.75 Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Vineyard Patina Weight: 72.75 Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6762-257 Large Chandeliers-Glass Shade - 337890 - Capital Lighting, Inc.
Columbus, OH, USA
N6762-257 Large Chandeliers-Glass Shade
337890
N6762-257 Large Chandeliers-Glass Shade 337890
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 38.50 Bulb Type: G-9 Qty: 9 Wattage: 75 Finish: Vineyard Patina Weight: 72.75 Product Name: Nine Light Chandelier Category: Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 38.50
Bulb
Type: G-9
Qty: 9
Wattage: 75
Finish: Vineyard Patina
Weight: 72.75
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337890
Product Name N6762-257 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details