Capital Lighting, Inc. N6767-257 Semi-Flush Mts.-Bowl Style 337879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vineyard Patina Weight: 26.4 Product Name: Three Light Semi-Flush Category: Semi-flush Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vineyard Patina Weight: 26.4 Product Name: Three Light Semi-Flush Category: Semi-flush Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6767-257 Semi-Flush Mts.-Bowl Style - 337879 - Capital Lighting, Inc.
Columbus, OH, USA
N6767-257 Semi-Flush Mts.-Bowl Style
337879
N6767-257 Semi-Flush Mts.-Bowl Style 337879
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vineyard Patina Weight: 26.4 Product Name: Three Light Semi-Flush Category: Semi-flush Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vineyard Patina
Weight: 26.4
Product Name: Three Light Semi-Flush
Category: Semi-flush
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337879
Product Name N6767-257 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details