Capital Lighting, Inc. N6832-613 Mini Chandeliers-Glass Shade 337873

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Weight: 9.24 Product Name: Three Light Mini Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Weight: 9.24 Product Name: Three Light Mini Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N6832-613 Mini Chandeliers-Glass Shade - 337873 - Capital Lighting, Inc.
Columbus, OH, USA
N6832-613 Mini Chandeliers-Glass Shade
337873
N6832-613 Mini Chandeliers-Glass Shade 337873
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Finish: Polished Nickel Weight: 9.24 Product Name: Three Light Mini Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Finish: Polished Nickel
Weight: 9.24
Product Name: Three Light Mini Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337873
Product Name N6832-613 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details