Capital Lighting, Inc. N6842-613 Mid. Chandeliers-Candle 337871

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 27.81 Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 27.81 Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N6842-613 Mid. Chandeliers-Candle - 337871 - Capital Lighting, Inc.
Columbus, OH, USA
N6842-613 Mid. Chandeliers-Candle
337871
N6842-613 Mid. Chandeliers-Candle 337871
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 27.81 Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 27.81
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337871
Product Name N6842-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details