Capital Lighting, Inc. 1624-613 Mini Chandeliers-Glass Shade 337864

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1624-613 Mini Chandeliers-Glass Shade - 337864 - Capital Lighting, Inc.
Columbus, OH, USA
1624-613 Mini Chandeliers-Glass Shade
337864
1624-613 Mini Chandeliers-Glass Shade 337864
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337864
Product Name 1624-613 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details