Capital Lighting, Inc. 1629-613 Mid. Chandeliers-Glass Up 337863

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 21.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 21.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1629-613 Mid. Chandeliers-Glass Up - 337863 - Capital Lighting, Inc.
Columbus, OH, USA
1629-613 Mid. Chandeliers-Glass Up
337863
1629-613 Mid. Chandeliers-Glass Up 337863
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 21.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Product Name: Nine Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 21.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Polished Nickel
Product Name: Nine Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337863
Product Name 1629-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details