Capital Lighting, Inc. N6971-267B Pendants-Drum Shade 337849

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 8.4 Product Name: Three Light Pendant Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 8.4 Product Name: Three Light Pendant Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
N6971-267B Pendants-Drum Shade - 337849 - Capital Lighting, Inc.
Columbus, OH, USA
N6971-267B Pendants-Drum Shade
337849
N6971-267B Pendants-Drum Shade 337849
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 8.4 Product Name: Three Light Pendant Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cimarron Bronze
Weight: 8.4
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337849
Product Name N6971-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details